EN
  • EN
  • DE

EMC 100-538-102 - EMC FRONTBEZEL UNITY DAE 25 SLOT

Part No EMC 100-538-102 - EMC FRONTBEZEL UNITY DAE 25 SLOT
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC FRONTBEZEL UNITY DAE 25 SLOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398189-EMC 100-538-102 - EMC FRONTBEZEL UNITY DAE 25 SLOT
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-538-102 - EMC FRONTBEZEL UNITY DAE 25 SLOT CAD Model

Description

The EMC 100-538-102 is a front bezel designed for the UNITY DAE with 25 slots, offering a secure and aesthetically pleasing solution for protecting and concealing disk drives. This front bezel ensures that your EMC UNITY DAE's physical integrity is maintained while providing easy access to drives when necessary. Besides safeguarding against physical damage, it also serves to maintain optimal airflow, crucial for preventing overheating in high-performance storage environments. The bezel's design is aligned with EMC's standards, ensuring a perfect fit and compatibility with the UNITY DAE 25-slot configuration. It's constructed from durable materials that withstand regular use, making it a reliable addition to any data center. By incorporating this front bezel, organizations can ensure their storage arrays remain functional and visually consistent, contributing to efficient system management and operation.

You May Also Be Interested in

EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess