EN
  • EN
  • DE

EMC 078-000-064 - EMC SPS 1200W with new batteries

Part No EMC 078-000-064 - EMC SPS 1200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401151-EMC 078-000-064 - EMC SPS 1200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-064 - EMC SPS 1200W with new batteries CAD Model

Description

The EMC 078-000-064 SPS unit is a 1200W standby power supply, engineered to ensure the reliability and continuity of EMC storage arrays in the face of power disruptions. Outfitted with new batteries, it provides dependable backup power, extending critical operations during outages. This model is designed to seamlessly integrate with specific EMC systems, offering a streamlined solution for maintaining data integrity and preventing unscheduled downtime. The inclusion of new batteries guarantees a long service life and reliable performance, making it a key asset for data centers and IT infrastructures that rely on EMC for storage solutions. It is an essential component for businesses aiming to uphold data availability and protect against the potential damage caused by power instability.

You May Also Be Interested in

Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess