EN
  • EN
  • DE

EMC 071-000-609-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300

Part No EMC 071-000-609-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400413-EMC 071-000-609-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-609-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300 CAD Model

Description

The EMC 071-000-609-01 is a high-capacity 1050W Power Supply Unit designed for use with a range of EMC storage systems, including the X410, NL410, DD6300, DD6800, and DD9300 models. This PSU is engineered to ensure your data storage systems have a consistent and robust power supply, which is vital for maintaining optimal performance and reliability in data-intensive operations. With a substantial 1050W output, this PSU supports the energy needs of high-performance storage arrays and is designed to handle the workload of enterprise-level data management tasks. It features advanced safety measures, such as overcurrent, overvoltage, and short circuit protection, to safeguard against potential power-related issues that could impact your data's integrity or availability. The EMC 071-000-609-01 is built to EMC's strict quality standards, ensuring compatibility and seamless integration with the specified storage systems. Its durable design and built-in cooling mechanisms help maintain optimal temperatures, contributing to a longer lifespan and consistent operation under various conditions.

You May Also Be Interested in

NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess