EN
  • EN
  • DE

EMC V2-2S6F-100 - EMC 100GB 2.5in 6G SAS SSD for VNXe 3150

Part No EMC V2-2S6F-100 - EMC 100GB 2.5in 6G SAS SSD for VNXe 3150
Manufacturer EMC
Catalog Hard Drives
Description EMC 100GB 2.5in 6G SAS SSD for VNXe 3150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400154-EMC V2-2S6F-100 - EMC 100GB 2.5in 6G SAS SSD for VNXe 3150
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V2-2S6F-100 - EMC 100GB 2.5in 6G SAS SSD for VNXe 3150 CAD Model

Description

The EMC V2-2S6F-100 SSD is a high-performance solid-state drive designed specifically for use in EMC VNXe 3150 storage systems. With a storage capacity of 100GB, this 2.5-inch drive leverages 6G SAS connectivity to deliver fast data transfer rates, making it an excellent choice for businesses in need of speedy storage solutions. Designed to enhance the performance and reliability of your storage infrastructure, the V2-2S6F-100 SSD is engineered to handle the rigorous demands of modern data centers. Its exceptional read and write speeds significantly reduce data access times, thereby improving the overall efficiency of your applications and services. Additionally, solid-state technology ensures lower power consumption and minimized heat output compared to traditional hard disk drives, contributing to a greener and more cost-efficient data center. The V2-2S6F-100 is built to offer enduring performance, with advanced wear-leveling and error correction algorithms that help preserve data integrity and extend the lifespan of the drive. Ideal for critical applications and data-intensive tasks, this SSD is a robust solution for enhancing your VNXe 3150 system's capabilities, providing a balance of speed, reliability, and capacity.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess