EN
  • EN
  • DE

EMC 071-000-578-99 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410

Part No EMC 071-000-578-99 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400479-EMC 071-000-578-99 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-578-99 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410 CAD Model

Description

The EMC 071-000-578-99 1100W Power Supply Unit is specifically engineered for the first-generation VNX5200, VNX5400, and X410 storage systems, providing a potent 1100 watts of power to facilitate reliable and efficient operation. This PSU is designed to meet the high-performance requirements of EMC's VNX and X410 series, ensuring that these storage systems have a dependable power source to handle demanding data workloads. Constructed with EMC's hallmark of quality and durability, the unit offers protection mechanisms against power-related issues such as overcurrent, overvoltage, and overtemperature, enhancing the safety and longevity of the storage hardware. Its compatibility with VNX5200, VNX5400, and X410 models makes the EMC 071-000-578-99 an essential component for businesses reliant on these systems for their critical storage needs.

You May Also Be Interested in

NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess