EN
  • EN
  • DE

EMC 071-000-537 - EMC 575W PSU for VNXe

Part No EMC 071-000-537 - EMC 575W PSU for VNXe
Manufacturer EMC
Catalog Power Supply Units
Description EMC 575W PSU for VNXe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400493-EMC 071-000-537 - EMC 575W PSU for VNXe
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-537 - EMC 575W PSU for VNXe CAD Model

Description

The EMC 071-000-537 is a 575-Watt Power Supply Unit (PSU) engineered specifically for compatibility with EMC's VNXe series storage systems. This PSU is designed to meet the robust energy demands of the VNXe storage arrays, ensuring they run efficiently and reliably. As a critical component, it plays a pivotal role in providing a steady and dependable power source, which is indispensable for maintaining the operational integrity and longevity of the storage solutions. Featuring an advanced design, this PSU is built to match the specific power requirements of the VNXe series, ensuring a perfect integration and uninterrupted performance. It incorporates cutting-edge power management technology to maximize power efficiency, significantly lowering operational expenses and reducing the environmental footprint associated with power consumption. Safety is a top concern, and the EMC 071-000-537 PSU is equipped with comprehensive protection mechanisms against power anomalies like overcurrent, overvoltage, and thermal overload. This ensures the safeguarding of both the power unit and the connected storage infrastructure. Furthermore, it supports hot-swap capability, permitting the unit to be replaced or serviced without halting the system's operations, thus ensuring continuous availability and minimizing downtime. In essence, the EMC 071-000-537 - EMC 575W PSU for VNXe represents EMC's dedication to delivering high-quality, dependable, and eco-friendly power solutions. It is indispensable for the performance and stability of the VNXe storage arrays, thereby becoming a critical component in sustaining the data storage ecosystem.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess