EN
  • EN
  • DE

EMC 051-0020-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410

Part No EMC 051-0020-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400406-EMC 051-0020-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 051-0020-01 - EMC 1100W PSU GEN1 for VNX5200 VNX5400 X410 CAD Model

Description

The EMC 051-0020-01 power supply unit is an essential component, delivering up to 1100 watts of power, and is specifically designed for the first generation of the EMC VNX series, including VNX5200, VNX5400, and X410 models. This PSU is designed to meet the exacting standards required for these systems, ensuring reliable and consistent power delivery to maintain operational efficiency and system integrity. Its high wattage capacity signifies its ability to support the demanding power needs of high-performance data storage systems, helping to prevent power outages and facilitate smooth operation. Additionally, its design incorporates top-tier power conversion technologies which contribute to reduced energy consumption and operational costs, making it a smart choice for enterprises aiming to modernize their data centers while prioritizing energy efficiency and reliability.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess