EN
  • EN
  • DE

EMC 042-006-833 - EMC Rail kit 2U Datamover and CX controller

Part No EMC 042-006-833 - EMC Rail kit 2U Datamover and CX controller
Manufacturer EMC
Catalog Rack Options
Description EMC Rail kit 2U Datamover and CX controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1400498-EMC 042-006-833 - EMC Rail kit 2U Datamover and CX controller
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-006-833 - EMC Rail kit 2U Datamover and CX controller CAD Model

Description

The EMC 042-006-833 Rail Kit is designed for the precise installation of EMC's 2U Datamover and CX series controllers into standard rack enclosures. This rail kit provides a robust framework to support the critical components of data storage and management systems. Engineered to EMC's high standards, it ensures that valuable IT assets are mounted securely, minimizing the risk of damage due to movement or vibration. The adjustable design accommodates various rack depths, offering flexibility in configuration and placement within the data center. Installation is streamlined with a simplified, tool-less design, allowing for rapid deployment and minimal disruption. The inclusion of all necessary hardware facilitates a complete solution, ready for integration with EMC's Datamover and CX controller units. For IT professionals tasked with maintaining an organized, secure, and efficient data storage environment, this rail kit is an indispensable tool.

You May Also Be Interested in

IBM
railkit
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us
IBM
power9 Rack-mount Rail Kit
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
TIP PLATE
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us
IBM
V7000 rails
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess