EN
  • EN
  • DE

EMC 038-003-708 - QSFP-(4) HSSDC2 CBL 26 AWG 2.0M W/BOSS

Part No EMC 038-003-708 - QSFP-(4) HSSDC2 CBL 26 AWG 2.0M W/BOSS
Manufacturer EMC
Catalog Cables
Description QSFP-(4) HSSDC2 CBL 26 AWG 2.0M W/BOSS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398328-EMC 038-003-708 - QSFP-(4) HSSDC2 CBL 26 AWG 2.0M W/BOSS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-708 - QSFP-(4) HSSDC2 CBL 26 AWG 2.0M W/BOSS CAD Model

Description

The EMC 038-003-708 cable is a high-quality, 2-meter QSFP to (4) HSSDC2 cable, featuring 26 AWG wiring and equipped with a BOSS protective backshell. Designed for high-speed data transfer and connectivity, this cable is essential for linking Quad Small Form-factor Pluggable (QSFP) ports to High-Speed Serial Data Connection (HSSDC2) interfaces. This configuration enables the connection of a single QSFP port to four separate HSSDC2 ports, effectively quadrupling connectivity options and facilitating high-bandwidth network configurations. The inclusion of a BOSS backshell enhances the durability and reliability of the connection, safeguarding against physical stress and ensuring continuous, high-performance operation. This cable's 26 AWG wiring is optimized for high-speed data transmission, reducing signal loss and electromagnetic interference, thereby maintaining signal integrity over the cable's length. The EMC 038-003-708 is an ideal choice for data centers, networking environments, and enterprise systems requiring robust, high-speed data transfer capabilities.

You May Also Be Interested in

NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess