EN
  • EN
  • DE

EMC 038-000-276 - EMC Mini-SAS Cable

Part No EMC 038-000-276 - EMC Mini-SAS Cable
Manufacturer EMC
Catalog Cables
Description EMC Mini-SAS Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398298-EMC 038-000-276 - EMC Mini-SAS Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-000-276 - EMC Mini-SAS Cable CAD Model

Description

The EMC 038-000-276 cable is a Mini-SAS (Serial Attached SCSI) interface cable, designed for connecting SAS devices within storage networks. This cable allows for the high-speed transmission of data between SAS controllers, hard drives, and tape drives, supporting the robust data transfer requirements of enterprise-grade storage systems. With Mini-SAS connectors, this cable is engineered for efficiency, reliability, and performance, making it an ideal choice for data centers and IT environments where data integrity and speed are paramount. The construction of this cable reflects EMC's high standards, ensuring durability and longevity. It facilitates a seamless and secure connection between devices, enhancing the overall performance and reliability of the storage infrastructure. For IT professionals focused on optimizing their storage solutions, the EMC Mini-SAS cable is a key component in achieving that goal.

You May Also Be Interested in

Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess