EN
  • EN
  • DE

EMC 019-078-042 - EMC 8GB SFP 850NM SW AFBR-57D7APZ-E2

Part No EMC 019-078-042 - EMC 8GB SFP 850NM SW AFBR-57D7APZ-E2
Manufacturer EMC
Catalog Sfp
Description EMC 8GB SFP 850NM SW AFBR-57D7APZ-E2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1400592-EMC 019-078-042 - EMC 8GB SFP 850NM SW AFBR-57D7APZ-E2
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 019-078-042 - EMC 8GB SFP 850NM SW AFBR-57D7APZ-E2 CAD Model

Description

The EMC 019-078-042 is an 8GB Small Form-factor Pluggable (SFP) transceiver that operates over a wavelength of 850 nanometers (nm), adhering to the Short Wavelength (SW) standard. The model AFBR-57D7APZ-E2 is designed to provide fiber connectivity with high data throughput and low latency, making it ideal for high-speed data transmission applications in storage area networks (SAN). The device supports the Fibre Channel protocol, allowing for data transfer rates of up to 8 Gbps, which facilitates the quick and efficient movement of large volumes of data. Engineered for compatibility with EMC equipment, this SFP module can be easily integrated into existing EMC systems, enhancing their performance and connectivity options. Key features include hot-swappability for easy installation and maintenance, a digital diagnostic monitoring interface for real-time operational visibility, and a robust design for reliable operation in demanding data center environments. Suitable for a wide range of EMC storage products, the EMC 019-078-042 is an essential component for businesses looking to optimize their data transmission capabilities and system reliability.

You May Also Be Interested in

HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess