EN
  • EN
  • DE

EMC 005050371 - EMC 2tb 7.2k LFF SAS HDD for VMAX

Part No EMC 005050371 - EMC 2tb 7.2k LFF SAS HDD for VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 2tb 7.2k LFF SAS HDD for VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399065-EMC 005050371 - EMC 2tb 7.2k LFF SAS HDD for VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050371 - EMC 2tb 7.2k LFF SAS HDD for VMAX CAD Model

Description

The EMC 005050371 represents a 2TB 7.2K RPM Large Form Factor (LFF) SAS Hard Disk Drive (HDD) engineered specifically for use in EMC VMAX storage systems. Tailored to meet the demands of high-capacity storage requirements, this HDD offers a perfect blend of storage space, reliability, and performance for business-critical applications. Operating at a rotational speed of 7200 RPM, it ensures smooth and efficient access to large datasets, making it an ideal choice for applications that require continuous data availability and throughput. The use of Serial Attached SCSI (SAS) interface enables high-speed data transfer rates, enhances scalability, and allows for easy integration into existing VMAX infrastructure. Its LFF design ensures compatibility with standard server and storage bays, providing a straightforward solution for expanding storage capacity. The EMC 005050371 is built to the highest standards of quality and reliability, offering robust data integrity and drive longevity, essential for enterprise storage environments where data availability and security are paramount.

You May Also Be Interested in

IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess