EN
  • EN
  • DE

EDK5416CCBH-60-F

Part No EDK5416CCBH-60-F
Manufacturer Elpida Memory
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Elpida Memory
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822287-EDK5416CCBH-60-F
Ultra Librarian 3D Model Ultra Librarian EDK5416CCBH-60-F CAD Model

Description

The EDK5416CCBH-60-F is a Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Elpida Memory (now part of Micron Technology). It is a type of volatile memory commonly used in computer systems, graphics cards, and other electronic devices for temporary data storage and retrieval. The '-60' likely indicates a speed grade of 6.0ns access time.

Applications:

  • Computer main memory
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Gaming consoles

Features:

  • DDR SDRAM: Double data rate technology for high-speed data transfer.
  • High bandwidth: Enables fast data access and processing.
  • Low power consumption: Reduces energy consumption and heat dissipation.
  • High density: Provides large storage capacity in a small package.
  • JEDEC standard compliant: Ensures compatibility with other DDR SDRAM devices.

Benefits:

  • Improved system performance: Faster data access speeds up application loading and execution.
  • Increased memory capacity: Allows for running more applications simultaneously.
  • Reduced power consumption: Extends battery life in portable devices.
  • Enhanced graphics performance: Enables smoother and more realistic visuals.
  • Lower system cost: High density reduces the number of chips required.

Additional Details:

The EDK5416CCBH-60-F typically comes in a BGA (Ball Grid Array) package. Important specifications include the memory capacity, data transfer rate, operating voltage, and timing parameters. The datasheet provides detailed information about the pinout, electrical characteristics, and timing diagrams. Proper termination and layout techniques are critical for achieving optimal performance and signal integrity. DDR SDRAM requires a carefully designed memory controller to manage the data transfer and refresh operations.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess