EN
  • EN
  • DE

EDJ2116EEBG-GN-F-D

Part No EDJ2116EEBG-GN-F-D
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941052-EDJ2116EEBG-GN-F-D
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ2116EEBG-GN-F-D CAD Model

Description

The EDJ2116EEBG-GN-F-D is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory (now Micron Technology). DDR3 SDRAM is a type of memory widely used in various computing devices for temporary storage of data and instructions that the processor actively uses. This particular module is designed for high-speed data transfer and low power consumption, making it suitable for demanding applications.

Applications

  • Desktop Computers: Used as main system memory for running operating systems and applications.
  • Laptop Computers: Provides memory for portable computing devices.
  • Servers: Functions as server memory for handling workloads.
  • Embedded Systems: Incorporated into embedded systems where high-speed memory access is critical.
  • Gaming Consoles: Used in gaming consoles to store textures, game data, and buffer frames.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for improved performance and efficiency compared to previous generations.
  • High Bandwidth: Offers high data transfer rates, enabling faster processing speeds.
  • Low Voltage Operation: Operates at a low voltage to reduce power consumption and heat generation.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • JEDEC Compliant: Adheres to JEDEC standards for DDR3 SDRAM, ensuring compatibility and interoperability.

Benefits

  • Increased System Performance: Enhances overall system performance by providing fast access to memory.
  • Improved Multitasking: Allows for smoother multitasking by providing ample memory for running multiple applications simultaneously.
  • Reduced Power Consumption: Low voltage operation contributes to lower power consumption and longer battery life in portable devices.
  • Enhanced Gaming Experience: Enables smoother gameplay and faster loading times in gaming applications.
  • Reliable Operation: Designed for reliable operation in a variety of environments.

Additional Details

The EDJ2116EEBG-GN-F-D typically comes in a standard DIMM (Dual Inline Memory Module) or SODIMM (Small Outline DIMM) form factor. It features specific timings and clock speeds as per the DDR3 specifications. The module also incorporates features like on-die termination (ODT) to improve signal integrity and reduce reflections. For precise technical specifications, refer to the product datasheet.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess