EN
  • EN
  • DE

EDJ1108EFBG-AE-F

Part No EDJ1108EFBG-AE-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1066 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941483-EDJ1108EFBG-AE-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ1108EFBG-AE-F CAD Model

Description

The EDJ1108EFBG-AE-F is a DDR (Double Data Rate) SDRAM module manufactured by Elpida Memory. This component is designed for use in various applications requiring high-speed memory access, such as computers, networking equipment, and embedded systems.

Applications

  • Desktop and Laptop Computers: Used as main system memory.
  • Networking Devices: Routers, switches, and other networking equipment to buffer and process data.
  • Embedded Systems: Industrial control systems, medical devices, and automotive applications where fast memory access is crucial.
  • Gaming Consoles: Used to store textures, game code, and other data.
  • Printers and Scanners: Acts as buffer memory for image processing.

Features

  • DDR Technology: Provides high-speed data transfer rates, doubling the bandwidth compared to single data rate SDRAM.
  • High Density: Offers significant memory capacity, enabling complex applications and multitasking.
  • Low Power Consumption: Designed for energy efficiency, suitable for battery-powered devices and systems with thermal constraints.
  • Compact Form Factor: Enables integration into space-constrained environments.
  • Reliable Performance: Manufactured to high-quality standards, ensuring stable operation and longevity.

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness by providing fast access to data.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall system power usage.
  • Enhanced Data Throughput: Facilitates faster data transfer rates for demanding applications such as video processing and gaming.
  • Greater System Stability: Provides reliable memory performance, reducing the risk of system crashes and data corruption.

Additional Details

Due to the potential for variations and the end-of-life status for some Elpida memory products, specific technical specifications such as voltage, timings, and operating temperature range for the EDJ1108EFBG-AE-F require referencing the original datasheet. These parameters are crucial for ensuring compatibility with the intended system.

The DDR SDRAM technology utilized in the EDJ1108EFBG-AE-F ensures that data is transferred on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth without increasing the clock frequency. This is a key factor in achieving high-speed performance. The module typically consists of multiple memory chips mounted on a printed circuit board (PCB), with a standardized interface for easy integration into various systems. Component selection, PCB trace layout, and thermal management are critical to ensure optimal performance and reliability.

You May Also Be Interested in

Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess