EN
  • EN
  • DE

EDJ1108DJBG-DJ-F-D

Part No EDJ1108DJBG-DJ-F-D
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941481-EDJ1108DJBG-DJ-F-D
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ1108DJBG-DJ-F-D CAD Model

Description

The Elpida EDJ1108DJBG-DJ-F-D is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. This memory chip is engineered for applications that necessitate high-speed data transfer and efficient storage. It is crucial to determine the exact speed and timings required for integration of this DDR memory module.

Applications

  • Desktop and Laptop Computers: Commonly used as main system memory.
  • Embedded Systems: Integrated into various embedded applications where substantial memory is required.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Industrial Computing Systems: Found in industrial control and automation systems.
  • Gaming Consoles: Potentially used as memory in older generation gaming consoles.

Features

  • DDR Technology: Doubles the data transfer rate compared to standard SDR SDRAM.
  • High Bandwidth Capability: Facilitates rapid and efficient data throughput.
  • Low Voltage Requirements: Designed to operate at lower voltage levels, typically around 2.5V for DDR, reducing power consumption.
  • Synchronous Operation: Operates synchronously with the system clock for optimized performance.
  • JEDEC Compliance: Adheres to industry standards ensuring compatibility and reliability.

Benefits

  • Enhanced System Performance: Significantly improves the speed and responsiveness of computing systems.
  • Efficient Data Transmission: Enables quick data exchange between memory and processor.
  • Reduced Energy Consumption: Helps to conserve power, making it suitable for portable devices.
  • Dependable Operation: Offers reliable and stable memory performance.
  • Broad Compatibility: Compatible with numerous systems and motherboards that support DDR SDRAM.

Additional Details

The EDJ1108DJBG-DJ-F-D module is likely composed of several memory chips working in concert to provide a specific memory capacity. The suffix 'DJ-F-D' indicates particular characteristics related to packaging, speed, or manufacturing process. For detailed specifications, consult archived Elpida datasheets or compare with similar DDR memory modules.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess