EN
  • EN
  • DE

EDBA164B3PD-1D-F

Part No EDBA164B3PD-1D-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2 16GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943208-EDBA164B3PD-1D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDBA164B3PD-1D-F CAD Model

Description

The EDBA164B3PD-1D-F is a DDR3 SDRAM component manufactured by Elpida Memory. It is designed for use in various memory applications, including desktop PCs, laptops, servers, and embedded systems. DDR3 SDRAM offers improved performance and power efficiency compared to its predecessors, DDR2 and DDR.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Embedded Systems
  • Networking Devices

Features

  • High-speed data transfer rates
  • Low voltage operation for reduced power consumption
  • Double Data Rate architecture
  • On-Die Termination (ODT)
  • 8 internal banks for concurrent operation
  • Lead-free construction

Benefits

  • Increased system performance due to faster memory access
  • Reduced power consumption for longer battery life in portable devices
  • Enhanced reliability and stability
  • Improved thermal management
  • Compliance with industry standards

Technical Specifications

While specific technical specifications may vary depending on the exact configuration and revision of the EDBA164B3PD-1D-F, typical DDR3 SDRAM specifications include:

  • Data Transfer Rate: Up to 1600 MT/s or higher
  • Voltage: 1.5V (typical)
  • Density: 1Gb, 2Gb, or 4Gb
  • Interface: DDR3
  • Operating Temperature Range: 0°C to 85°C

The EDBA164B3PD-1D-F is a high-performance DDR3 SDRAM solution designed to meet the demands of modern computing applications. It provides a balance of speed, power efficiency, and reliability, making it a suitable choice for a wide range of systems. Always consult the official Elpida Memory datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess