EN
  • EN
  • DE

EBJ81EG8BFWB-JS-F

Part No EBJ81EG8BFWB-JS-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947275-EBJ81EG8BFWB-JS-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ81EG8BFWB-JS-F CAD Model

Description

The EBJ81EG8BFWB-JS-F is a DDR3 SDRAM memory module manufactured by Elpida Memory. This module is designed for use in high-performance computing applications, including desktop computers, laptops, and servers. It provides high-speed data transfer rates and low power consumption, making it an ideal choice for demanding environments. DDR3 SDRAM offers improvements over its predecessor, DDR2, including higher bandwidth, lower voltage operation, and increased capacity. The EBJ81EG8BFWB-JS-F is built with advanced technology to ensure reliable and efficient performance.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming PCs

Features

  • DDR3 SDRAM Technology: Provides high-speed data transfer rates and low power consumption.
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal.
  • On-Die Termination (ODT): Improves signal integrity by reducing signal reflections.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Lead-Free Construction: Complies with environmental standards.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Advanced Power Management: Optimizes power consumption for energy efficiency.

Benefits

  • Increased System Performance: High-speed memory improves application responsiveness and reduces latency.
  • Improved Signal Integrity: ODT ensures stable data transfer and minimizes errors.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced System Reliability: Robust design ensures stable and error-free operation.
  • Compatibility with DDR3 Platforms: Seamless integration with existing systems.

Additional Details

The EBJ81EG8BFWB-JS-F operates at a voltage of 1.5V, which is lower than DDR2 SDRAM, resulting in reduced power consumption and heat generation. The on-die termination feature improves signal integrity, allowing for higher clock speeds and more reliable operation. The high bandwidth supports data transfer rates up to 1600 MT/s (Mega Transfers per second). The module's lead-free construction complies with environmental standards. The advanced power management features optimize power consumption, making it suitable for both desktop and portable applications. This DDR3 SDRAM module is a reliable and high-performance memory solution designed to meet the needs of demanding computing environments.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess