EN
  • EN
  • DE

EBJ40UG8EFJ0-GN-F

Part No EBJ40UG8EFJ0-GN-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947717-EBJ40UG8EFJ0-GN-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ40UG8EFJ0-GN-F CAD Model

Description

The EBJ40UG8EFJ0-GN-F is a DDR3 SDRAM memory module manufactured by Elpida Memory (now Micron Technology). This is an unbuffered, non-ECC module designed for desktop computers and laptops.

Applications:

  • Desktop Computers: Used in desktop PCs to provide the main system memory for running applications and storing data.
  • Laptops: Implemented in laptop computers to provide the memory needed for multitasking and running demanding applications.
  • Gaming PCs: Utilized in gaming PCs to provide high-performance memory for smooth gameplay and fast loading times.
  • Small Form Factor PCs: Suitable for small form factor PCs where space is limited.
  • All-in-One PCs: Used in all-in-one PCs to provide the memory needed for various tasks.

Features:

  • DDR3 SDRAM: Based on DDR3 SDRAM technology, offering high bandwidth and low power consumption compared to previous generations.
  • Unbuffered: This is an unbuffered DIMM.
  • Non-ECC: Does not include ECC (Error-Correcting Code) functionality.
  • High Capacity: Available in various capacities to meet the memory requirements of different applications.
  • High Speed: Operates at high clock speeds to deliver fast data transfer rates.
  • Low Voltage: Operates at a low voltage to reduce power consumption and heat generation.
  • JEDEC Standard Compliant: Complies with JEDEC standards, ensuring compatibility with a wide range of systems.

Benefits:

  • Improved Performance: High bandwidth and fast data transfer rates improve system performance and responsiveness.
  • Reduced Power Consumption: Low voltage operation reduces power consumption and heat generation, leading to longer battery life in laptops.
  • Compatibility: JEDEC standard compliance ensures compatibility with a wide range of desktop and laptop platforms.
  • Affordable: Non-ECC memory modules are generally more affordable than ECC modules.

Additional Details:

The EBJ40UG8EFJ0-GN-F typically consists of multiple DDR3 SDRAM chips mounted on a printed circuit board (PCB). The module connects directly to the memory controller without buffering the signals. Consult the manufacturer's datasheet for detailed specifications, including capacity, speed, voltage, timing parameters, and operating temperature range.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess