EN
  • EN
  • DE

EBE10UE8AFFA-8G-E

Part No EBE10UE8AFFA-8G-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950369-EBE10UE8AFFA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE10UE8AFFA-8G-E CAD Model

Description

The EBE10UE8AFFA-8G-E is an 8GB DDR3 SDRAM memory module manufactured by Elpida Memory (now Micron Technology). This memory module is designed to provide high-speed and reliable performance for desktop computers, workstations, and other demanding computing applications. DDR3 technology offers significant improvements in data transfer rates and power efficiency compared to its predecessors.

Applications:

  • Desktop Computers
  • Workstations
  • Gaming PCs
  • High-Performance Computing
  • Memory Upgrades

Features:

  • 8GB Capacity: Provides substantial memory for multitasking and memory-intensive applications.
  • DDR3 Technology: Utilizes DDR3 SDRAM for faster data transfer rates.
  • PC3-10600 (DDR3-1333): Operates at a frequency of 1333MHz, ensuring quick data access.
  • 240-Pin DIMM: Standard form factor for easy installation in compatible motherboards.
  • 1.5V Low Voltage: Designed for reduced power consumption and heat generation, contributing to system stability.

Benefits:

  • Enhanced System Performance: Increases overall system responsiveness and speed.
  • Improved Multitasking: Allows users to run multiple applications seamlessly without performance degradation.
  • Higher Bandwidth: Provides faster data transfer rates for quicker loading times and reduced latency.
  • Energy Efficiency: Operates at a lower voltage, saving power and reducing heat.
  • Easy Installation: Compatible with standard DDR3 DIMM slots, making upgrades straightforward.

Additional Details:

The EBE10UE8AFFA-8G-E is a DDR3-1333 (PC3-10600) unbuffered DIMM. It operates at 1.5V. Refer to the Elpida/Micron datasheet for specific timing parameters such as CAS Latency (CL), tRCD, and tRP for optimal configuration. Check motherboard compatibility to ensure support for DDR3 memory and the specified module capacity and speed. These modules typically do not include ECC (Error Correction Code); therefore, they are best suited for consumer and general computing applications. For systems requiring error detection and correction, ECC modules may be necessary. Verify module specifications based on the intended usage environment.

You May Also Be Interested in

Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess