EN
  • EN
  • DE

656650\1GB\64Mx8\16C\7

Part No 656650\1GB\64Mx8\16C\7
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948886-656650\1GB\64Mx8\16C\7
Series *
Ultra Librarian 3D Model Ultra Librarian 656650\1GB\64Mx8\16C\7 CAD Model

Description

Based on the product name, this appears to be a 1GB memory module manufactured by Elpida Memory. The specification '64Mx8' likely refers to the organization of the memory chips, indicating that it's composed of memory chips with a 64M x 8 configuration. '16C' may indicate the number of chips or banks. Given the age of Elpida Memory, this is likely DDR2 memory.

Applications:

  • Older Desktop PCs
  • Older Laptops
  • Embedded systems requiring RAM

Features:

  • 1GB capacity
  • 64Mx8 memory chip organization
  • Likely DDR2 technology
  • 16 chips or banks

Benefits:

  • Provides memory for basic computing tasks on older systems.
  • Increases system responsiveness and multitasking capabilities.
  • Enables smooth operation of software applications.
  • Contributes to overall system stability.

Additional Details:

Due to limited publicly available data, pinpointing the exact DDR generation and timings is challenging. However, based on the product name and Elpida's manufacturing history, it's reasonable to assume this is DDR2 memory. To determine the exact specifications, one would need to physically examine the module's label or datasheet.

Potential specifications (assuming DDR2):

  • Module Type: Unbuffered DIMM (UDIMM) or SO-DIMM (depending on target device)
  • Density: 1GB
  • Speed: DDR2-533, DDR2-667, or DDR2-800 (depending on binning)
  • Voltage: 1.8V

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess