EN
  • EN
  • DE

600651\512MB\64Mx8\8C

Part No 600651\512MB\64Mx8\8C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950884-600651\512MB\64Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 600651\512MB\64Mx8\8C CAD Model

Description

The Elpida Memory 600651 is a 512MB memory module comprised of 64Mx8 memory chips, configured with 8C (banks). This module provides a moderate amount of memory for diverse computing applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Networking Devices

Features:

  • 512MB Capacity: Offers a reasonable amount of memory for running standard applications.
  • 64Mx8 Configuration: Organizes memory for efficient data access.
  • 8 Banks (8C): Enables concurrent memory operations.
  • High-Speed Data Transfer: Facilitates quick data retrieval and storage.
  • Reliable Performance: Built with high-quality components to ensure stable operation.
  • Compatibility: Designed for compatibility with a wide range of systems supporting DDR memory.

Benefits:

  • Improved System Responsiveness: Reduces latency and improves overall system performance.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously.
  • Increased Productivity: Enables faster data processing and application loading.
  • Stable Operation: Provides reliable performance for consistent operation.
  • Extended System Lifespan: Ensures long-term reliability.

Technical Specifications:

The specific technical specifications, such as the memory type (e.g., DDR2, DDR3), clock speed, and voltage, would depend on the exact module variant. Consult the manufacturer's datasheet for precise details. Common characteristics include a standard JEDEC pinout and compliance with industry standards for memory modules.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess