EN
  • EN
  • DE

SY4-1C106M-RB

Part No SY4-1C106M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350407-SY4-1C106M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY4-1C106M-RB CAD Model

Description

The SY4-1C106M-RB is an Aluminum Electrolytic Capacitor from Elna America. It's designed for a variety of general-purpose applications, providing stable and reliable performance in electronic circuits. This capacitor is suitable for filtering, smoothing, and energy storage in applications such as power supplies, audio equipment, and industrial control systems.

Applications:

  • Power Supplies: Filtering and smoothing DC voltage in both linear and switching power supplies.
  • Audio Equipment: Provides stable voltage for amplifiers, preamplifiers, and audio processing circuits.
  • Industrial Control Systems: Used for signal filtering and smoothing in control circuits.
  • Consumer Electronics: Found in devices like televisions, DVD players, and set-top boxes for power stabilization.

Features:

  • Aluminum Electrolytic Construction: High capacitance values in a compact form factor.
  • Radial Lead Configuration: Designed for easy mounting on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: Reliable performance under various environmental conditions.
  • Long Service Life: Extended operational lifespan.

Benefits:

  • Stable Performance: Reliable operation in demanding applications.
  • Compact Size: Suitable for space-constrained environments.
  • Easy Integration: Simple installation in existing and new designs.
  • Cost-Effective: Balance of performance and affordability.
  • Long-Term Reliability: Reduced maintenance costs.

Additional Details:

The SY4-1C106M-RB capacitor is characterized by its high capacitance and low ESR (Equivalent Series Resistance), making it suitable for applications requiring efficient energy storage and filtering. Its dimensions and tolerance are important for proper fit and performance in a circuit. This capacitor is designed to meet industry safety and reliability standards. The radial lead configuration simplifies mounting on PCBs, and the robust construction ensures stable operation under various load conditions. Its long service life contributes to the overall reliability of electronic devices. The datasheet provides specific electrical characteristics such as voltage rating, ripple current capability, and temperature stability, crucial for ensuring correct application and performance. The part number itself reveals key specifications such as capacitance, voltage rating, temperature characteristics and physical dimensions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess