The TLP185GB-TPLFT is a high-isolation voltage, small outline photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This photocoupler is designed for signal isolation in various electronic circuits, offering excellent electrical isolation between the input and output sides.
Applications:
- Programmable logic controllers (PLCs)
- Inverter control
- AC servo drives
- Switching power supplies
- General-purpose isolation circuits
Features:
- High isolation voltage (3750 Vrms)
- Small outline package (SO4)
- CTR (Current Transfer Ratio): 50% to 600%
- Operating temperature range: -55°C to +110°C
- Lead-free (RoHS compliant)
Benefits:
- Provides electrical isolation between circuits to prevent ground loops and noise.
- Compact size saves board space in densely populated designs.
- High CTR allows for efficient signal transfer.
- Wide operating temperature range suitable for harsh environments.
- RoHS compliance ensures environmental friendliness.
Additional Details:
The TLP185GB-TPLFT is designed to meet stringent safety standards for isolation applications. Its compact SO4 package allows for high-density mounting on printed circuit boards. The high isolation voltage ensures safe operation in high-voltage environments. The photocoupler is commonly used in industrial automation equipment, power supplies, and motor control systems. The device's stable performance and high reliability make it a preferred choice for critical isolation applications. The TLP185GB-TPLFT effectively isolates control signals, protecting sensitive circuitry from voltage spikes and noise. Its excellent electrical characteristics and robust design ensure reliable performance in demanding applications.