EN
  • EN
  • DE

SK8-0J107M-RB

Part No SK8-0J107M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324629-SK8-0J107M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK8-0J107M-RB CAD Model

Description

The SK8-0J107M-RB is a radial lead type aluminum electrolytic capacitor manufactured by Elna America. This capacitor is designed for a wide range of general-purpose applications where stable performance and reliable operation are required. Its robust construction and electrical characteristics make it suitable for various electronic circuits, providing effective filtering and energy storage capabilities.

Applications:

  • Power Supplies: Used as a filter capacitor to smooth out voltage fluctuations and provide stable DC voltage.
  • Audio Equipment: Employed in audio amplifiers and signal processing circuits for coupling and decoupling signals.
  • Consumer Electronics: Integrated into various electronic devices such as televisions, DVD players, and set-top boxes for filtering and energy storage.
  • Industrial Equipment: Used in control systems, power converters, and other industrial applications requiring reliable capacitor performance.
  • LED Lighting: Serves as a smoothing capacitor in LED driver circuits to ensure stable light output.

Features:

  • Radial Lead Type: Facilitates easy mounting and soldering on printed circuit boards (PCBs).
  • Aluminum Electrolytic: Provides high capacitance values in a compact size.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Long Life Expectancy: Ensures reliable performance over an extended period.
  • High Ripple Current Capability: Can withstand high alternating current levels without degradation.

Benefits:

  • Stable Performance: Delivers consistent electrical characteristics over its operating life.
  • Effective Filtering: Reduces noise and ripple in power supplies and signal circuits.
  • Compact Size: Allows for smaller and more densely packed electronic designs.
  • Easy Integration: Simplifies the design and assembly process.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details:

The SK8-0J107M-RB capacitor is typically available in various voltage and capacitance ratings to suit different application requirements. Its electrical parameters, such as equivalent series resistance (ESR) and leakage current, are carefully controlled to ensure optimal performance. The capacitor's datasheet provides detailed information on its electrical and mechanical characteristics, including dimensions, operating temperature range, and life expectancy. Engineers should consult the datasheet to select the appropriate capacitor for their specific application and to ensure proper operating conditions. This capacitor is a reliable choice for applications where stable performance and long life are critical.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess