The RV5-63V100MF55U-R2 is a radial lead type aluminum electrolytic capacitor manufactured by Elna America. It is designed for use in various electronic circuits requiring stable and reliable capacitance. It is a component commonly used for smoothing and filtering applications.
Applications
- Power supply filtering and smoothing
- DC-DC converters
- Audio equipment
- Consumer electronics
- Industrial control systems
Features
- Radial lead type: Facilitates easy mounting on PCBs.
- Aluminum electrolytic: Offers a high capacitance-to-volume ratio.
- 63V rated voltage: Suitable for applications up to 63 volts.
- 100µF capacitance: Provides a capacitance value of 100 microfarads.
- RoHS compliant: Meets environmental standards for hazardous substances.
Benefits
- Cost-effective: Provides a balance of performance and price.
- Compact size: Suitable for applications where space is limited.
- Long lifespan: Offers reliable performance over an extended period.
- Stable performance: Maintains consistent performance characteristics across a range of temperatures.
Additional Details
The RV5-63V100MF55U-R2 capacitor typically has a tolerance of ±20%. Its operating temperature range is typically -40°C to +85°C. The ripple current rating and ESR (Equivalent Series Resistance) are critical parameters that should be considered in design calculations and can be found in Elna's datasheet. Always refer to the datasheet to ensure that the capacitor's specifications meet the requirements of your particular circuit. The "MF55U-R2" suffix likely indicates specific physical dimensions, packaging or lead forming details. Consult the manufacturer's documentation for a complete understanding of these specifications.