EN
  • EN
  • DE

RV2-16V220M-R

Part No RV2-16V220M-R
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 303228-RV2-16V220M-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RV2-16V220M-R CAD Model

Description

The RV2-16V220M-R is a radial leaded aluminum electrolytic capacitor. These capacitors are generally used for filtering, bypassing, and coupling applications in electronic circuits.

Applications

  • Power Supplies
  • Audio Equipment
  • Consumer Electronics
  • Industrial Equipment
  • General Purpose Circuitry

Features

  • Radial Leads: Facilitates easy through-hole mounting.
  • Aluminum Electrolytic Construction: Provides a good balance of capacitance, voltage rating, and cost.
  • Wide Operating Temperature Range: Suitable for a variety of environments.
  • Long Life: Offers extended operational lifespan.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Effective Filtering: Provides smoothing of DC voltage and removal of unwanted noise.
  • Reliable Performance: Offers stable electrical characteristics over a wide range of operating conditions.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Easy Installation: Radial leads simplify the mounting process.

Specifications

The RV2-16V220M-R features a capacitance of 220µF and a rated voltage of 16V. The operating temperature range is typically -40°C to +85°C. Capacitance tolerance is generally ±20%. The capacitor is a radial leaded type, facilitating easy mounting on PCBs. It is an Aluminum Electrolytic Capacitor.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess