EN
  • EN
  • DE

DSK-3R3H703T414-HLL

Part No DSK-3R3H703T414-HLL
Manufacturer Elna America
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Elna America
Series DSK
Package Tape & Reel
Capacitance 70 mF
Tolerance -20%, +80%
Voltage - Rated 3.3 V
ESR (Equivalent Series Resistance) 100Ohm
Lifetime @ Temp. 500 Hrs @ 70°C
Termination SMD (SMT) Tabs
Mounting SMD (SMT)
Package / Case Coin, Wide Terminals - Opposite Sides
Dimension 0.189" Dia (4.80mm)
Height - Seated (Max) 0.067" (1.71mm)
Temperature Range - Operating -10°C ~ 70°C
Other Names DSK3R3H703T414HLL,604-1165-2,DSK-3R3H703T414-HLL,604-1165-1,Q10753553,604-1165-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Win Source Part Number 1302782-DSK-3R3H703T414-HLL
Ultra Librarian 3D Model Ultra Librarian DSK-3R3H703T414-HLL CAD Model

Description

1302782-DSK-3R3H703T414-HLL is an electric double-layer capacitor (EDLC) or supercapacitor from Elna America's DSK series.

  • Capacitance: 70 mF
  • Voltage Rating: 3.3 V
  • Tolerance: -20% to +80%
  • Height: 0.067" (1.71 mm)
  • Diameter: 0.189" (4.80 mm)
  • Package/Case: Coin, Wide Terminals - Opposite Sides
  • Temperature Range: -10°C to 70°C
  • ESR (Equivalent Series Resistance): 100Ohm
  • Lifetime: 500 Hrs @ 70°C
  • Termination: SMT Tabs
  • Packaging: Tape and Reel

You May Also Be Interested in

Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $23.2409
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $2.9324
Cooper Bussmann, Inc.
Supercapacitors HB Series | CAP 6F -10% +30% 2.5V T/H
Lowest to $0.9417
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377
Elna America
CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2018
Elna America
CAP 1F -20% +80% 5.5V T/H
Lowest to $1.9061
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
SII Semiconductor Corporation
Lowest to $8.6872
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess