EN
  • EN
  • DE

ELM7528NBB-S

Part No ELM7528NBB-S
Manufacturer ELM Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELM Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822450-ELM7528NBB-S
Ultra Librarian 3D Model Ultra Librarian ELM7528NBB-S CAD Model

Description

The ELM Electronics 822450-ELM7528NBB-S is an electronic component that is designed for various applications.

    You May Also Be Interested in

    Enocean
    PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
    Need more? Email Us
    3M
    SCOTCH SQUARE BUMPERS, SP954-NA,
    Need more? Email Us
    Siretta Ltd
    ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
    Need more? Email Us
    Advantech Corp
    MINIMC WITH LFPT, TP-TX/SFP (REQ /
    Need more? Email Us
    Advantech Corp
    15.6" RES.T/S PANEL HASWELL I5
    Need more? Email Us
    Red Lion Controls
    FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
    Need more? Email Us
    IXYS
    X SERIES KEY PLUG W/WIRE 350MM
    Need more? Email Us
    Red Lion Controls
    1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
    Need more? Email Us
    Advantech Corp
    UBIQUITOUS TOUCH COMPUTER
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.8016
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess