The M12L6416A-7TG is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by EliteMT. It's designed for systems that require high bandwidth and moderate capacity memory. The SDRAM is organized as 4 banks x 1M x 16 bits. It is designed for applications requiring fast data access and high clock speeds.
Applications
- Graphics cards for storing textures and frame buffers.
- Set-top boxes and digital TVs for buffering video data.
- Printers and scanners for storing image data.
- Networking equipment such as routers for packet buffering.
- Embedded systems requiring moderate capacity RAM.
Features
- 64 Mbit (4M x 16) capacity.
- Synchronous operation, meaning operations are synchronized to a clock signal.
- Single 3.3V (±0.3V) power supply.
- Clock frequency up to 143 MHz.
- CAS latency (CL) of 2 or 3.
- Burst lengths of 1, 2, 4, 8, or full page.
- Auto precharge and auto refresh capabilities.
- 86-pin TSOP II package.
Benefits
- High bandwidth due to synchronous operation and fast clock speeds.
- Cost-effective solution for moderate capacity memory requirements.
- Easy to integrate into systems with a standard SDRAM interface.
- Reduced power consumption due to low voltage operation.
Technical Specifications
The M12L6416A-7TG operates at a voltage of 3.3V and supports clock frequencies up to 143 MHz. It features selectable burst lengths and CAS latencies. The device also incorporates auto precharge and auto refresh functionalities to simplify memory management. The package is an industry-standard 86-pin TSOP II. The operating temperature range is 0°C to 70°C.