The SZ455G is a rectifier diode manufactured by EIC Discrete Semiconductors. It's designed for various general-purpose rectification applications, including power supplies, inverters, converters, and freewheeling diodes. Its robust construction and electrical characteristics make it a reliable choice for demanding environments.
Applications:
- AC-DC power supplies for consumer electronics and industrial equipment.
- DC-DC converters in automotive and telecommunications systems.
- Freewheeling diodes for inductive loads such as relays and solenoids.
- Inverters for solar power and uninterruptible power supplies (UPS).
- Protection diodes in various electronic circuits.
Features:
- High Surge Current Capability: Withstands high current surges, ensuring reliability under transient conditions.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High Reliability: Rugged construction ensures stable performance in harsh environments.
- Glass Passivated Junction: Provides excellent high-temperature stability and reliability.
- Lead-Free Finish: Compliant with RoHS standards.
Benefits:
- Enhanced System Reliability: High surge current capability protects the diode and other components from damage due to transient currents.
- Improved Energy Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency in power conversion applications.
- Stable Performance: Glass passivated junction ensures stable electrical characteristics over a wide temperature range.
- Environmentally Friendly: Lead-free finish complies with environmental regulations.
- Long Service Life: Robust construction and stable characteristics contribute to a long operational lifespan.
Additional Details:
The SZ455G typically features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 4A. The forward voltage (VF) is typically around 1.0V at the rated forward current. It is available in a DO-201AD package. Operating temperature range is usually between -65°C to +150°C. Proper heat sinking may be required depending on the application and operating conditions. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.