EN
  • EN
  • DE

2EZ18D5

Part No 2EZ18D5
Manufacturer EIC discrete Semiconductors
Catalog Hard To Find
Description SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1123576-2EZ18D5
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2EZ18D5 CAD Model

Description

The 2EZ18D5 is a 1.5W Zener diode manufactured by EIC Discrete Semiconductors. It's designed to provide voltage regulation and protection in various electronic circuits. The '2EZ' designation signifies its family, while '18' indicates the nominal Zener voltage of 18V. The 'D5' likely refers to its package type or specific characteristics.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Transient voltage suppression
  • Clipping and clamping circuits
  • Voltage referencing in analog circuits

Features

  • Zener Voltage: 18V nominal Zener voltage.
  • Power Dissipation: 1.5W power dissipation capability.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Able to withstand high surge currents.
  • DO-41 Package: Standard axial-lead package for easy mounting.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Equipment Protection: Safeguards electronic components from overvoltage damage.
  • Increased Reliability: Enhances the reliability of electronic circuits.
  • Easy to Use: Standard DO-41 package simplifies circuit integration.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications

The following specifications are typical for a 2EZ18 series Zener diode. Refer to the EIC Discrete Semiconductors datasheet for the exact specifications of the 2EZ18D5.

  • Zener Voltage (Vz): 18V ± 5%
  • Power Dissipation (Pd): 1.5W
  • Operating Temperature Range: -65°C to +150°C
  • Maximum Reverse Leakage Current (Ir): Typically less than 5 uA at a specified voltage.
  • Forward Voltage (Vf): Approximately 1.2V at a specified forward current.
  • Package: DO-41 (axial leaded)

It is important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications for this component. The datasheet will provide detailed information on parameters such as voltage tolerance, temperature coefficients, and dynamic impedance.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess