The T520D108M2R5AE030 is a surface-mount solid electrolytic capacitor from KEMET's T520 series. It's designed for demanding applications requiring high volumetric efficiency, stable electrical performance, and extended life. This capacitor utilizes a polymer cathode technology, offering significant advantages over traditional MnO2 capacitors, particularly in terms of ESR (Equivalent Series Resistance) and surge current capability.
Applications
- Power management circuits
- DC-DC converters
- Filtering and decoupling in high-frequency circuits
- Solid State Drives (SSDs)
- Portable electronics
Features
- Polymer cathode technology
- Surface mount design
- Low ESR
- High capacitance retention at high frequencies
- Stable electrical performance over temperature and voltage
- RoHS compliant
Benefits
- Improved circuit performance due to low ESR, leading to reduced ripple voltage and improved transient response.
- Extended operating life because of the stable polymer cathode, which is less susceptible to degradation compared to MnO2.
- Higher reliability in demanding applications, minimizing field failures.
- Space savings on the PCB due to the high volumetric efficiency of the capacitor.
- Compliance with environmental regulations (RoHS).
Additional Details
This specific part, T520D108M2R5AE030, has a capacitance of 1000 uF (microfarads), a voltage rating of 2.5V (Volts) DC, and an ESR of 30 mOhms. It comes in a EIA standard 7343-31 case size (D case). The operating temperature range is typically -55°C to +105°C. The termination finish is typically matte tin. Polymer electrolytic capacitors are known for their benign failure mode, usually exhibiting a gradual increase in leakage current rather than a catastrophic short circuit, enhancing the overall system safety and reliability.