EN
  • EN
  • DE

341-012-520-201

Part No 341-012-520-201
Manufacturer EDAC Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CARD EDGE CONNECTOR, PLUG, 12POS; Connector Type: Card Edge; Series: Standard Edge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Board Thickness 1.57 mm
Card Thickness 1.5748 mm
Color Green
Contact Material Nickel, Tin
Contact Plating Gold
Contact Resistance 10 mΩ
Gender Female
Housing Material Polyester
Insulation Material Polyester
Lead Free Yes
Max Current Rating 3 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Contacts 12
Number of Positions 12
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1035685-341-012-520-201
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer EDAC Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 341-012-520-201 CAD Model

Description

The EDAC Inc. 1035685-341-012-520-201 is a card edge connector with 12 contacts and a pitch of 2.54 mm.

  • Number of Contacts: 12
  • Pitch: 2.54 mm
  • Board Thickness: 1.57 mm
  • Contact Resistance: 10 mΩ
  • RoHS Compliant: Yes
  • Mounting Type: Through-Hole
  • Maximum Operating Temperature: 125°C
  • Lead-Free: Yes
  • Market Status: Limited Supply and Demand
  • Housing Material: Polyester
  • Manufacturer: EDAC Inc.

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess