EN
  • EN
  • DE

ECOC-2522-38.880-3FC

Part No ECOC-2522-38.880-3FC
Manufacturer ECS Inc.
Catalog Oscillators
Description XTAL OSC OCXO 38.8800MHZ CMOS / 38.88 MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr ECS Inc.
Series ECOC-2522
Package Tray
Base Resonator Crystal
Type OCXO
Frequency 38.88 MHz
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±5ppb
Temperature Range - Operating 0°C ~ 50°C
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead, 5 Leads
Size / Dimension 1.000" L x 0.870" W (25.40mm x 22.10mm)
Height - Seated (Max) 0.488" (12.40mm)
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349989-ECOC-2522-38.880-3FC
Ultra Librarian 3D Model Ultra Librarian ECOC-2522-38.880-3FC CAD Model

Description

The ECS Inc. ECOC-2522-38.880-3FC is an OCXO oscillator designed for use in electronic devices.

  • Frequency: 38.88 MHz
  • Output: CMOS
  • Size / Dimension: 1.000" L x 0.870" W (25.40mm x 22.10mm)
  • Height - Seated (Max): 0.488" (12.40mm)
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Frequency Stability: ±5ppb
  • Voltage - Supply: 3.3V
  • Operating Temperature: 0°C ~ 50°C
  • ECCN: EAR99
  • Base Resonator: Crystal
  • Absolute Pull Range (APR): -

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess