EN
  • EN
  • DE

ECS-8FMX-500-TR

Part No ECS-8FMX-500-TR
Manufacturer ECS Inc.
Catalog Oscillators
Description XTAL OSC XO 50.0000MHZ CMOS TTL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 40 Weeks
Features XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Manufacturer ECS Inc.
Series ECS-8FX
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SOJ, 5.08mm pitch
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number XC1341DKR, XC1341TR, XC1341CT, ECS8FMX500TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870087-ECS-8FMX-500-TR
Ultra Librarian 3D Model Ultra Librarian ECS-8FMX-500-TR CAD Model

Description

The ECS-8FMX-500-TR is a 50.000 MHz (50MHz) miniature SMD (Surface Mount Device) crystal oscillator from ECS Inc. It's designed for applications requiring a precise and stable clock signal in a compact form factor. This oscillator is commonly used in various electronic devices for timing and frequency control.

Applications

  • Microcontrollers and Microprocessors Clock Source
  • Real-Time Clocks (RTCs)
  • Communication Equipment (e.g., Wireless Modules, Network Devices)
  • Consumer Electronics (e.g., Wearable Devices, Portable Electronics)
  • Industrial Control Systems

Features

  • Frequency: 50.000 MHz
  • Output Type: CMOS
  • Frequency Stability: ±30 ppm (Parts Per Million)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Package: 2.5 x 2.0 mm SMD
  • Low Power Consumption
  • Tri-State Enable/Disable Function

Benefits

  • Precise and Stable Clock Signal
  • Small Form Factor for Space-Constrained Applications
  • Wide Operating Temperature Range
  • Low Power Consumption
  • Easy to Integrate into Electronic Designs
  • Reliable Performance

Additional Details

The ECS-8FMX-500-TR crystal oscillator provides a highly accurate and stable clock signal for various digital circuits. Its small size and surface mount design make it ideal for use in portable and space-sensitive applications. The oscillator features a CMOS output, ensuring compatibility with a wide range of digital devices. The frequency stability of ±30 ppm guarantees consistent performance over a wide temperature range. The tri-state enable/disable function allows for power saving when the clock signal is not required. This oscillator is commonly used as a clock source for microcontrollers, microprocessors, and other digital ICs. It is RoHS compliant.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess