Products specifications Report Issue?

Category Test and Measurement - Thermometers
Mfr ECG
Package Bag
Product Status Active
Type Pocket
Temperature Display C°/F°
Temperature Range -27°F ~ 428°F (-33°C ~ 220°C)
Display Type LCD
Input Type Infrared
Battery Cell Size Coin
Standard Package 1 pcs
ECCN EAR99
HTSUS 9028.30.0000
Win Source Part Number 992491-DIT-205
Ultra Librarian 3D Model Ultra Librarian DIT-205 CAD Model

Description

The ECG 992491-DIT-205 is a pocket-sized infrared thermometer, designed for test and measurement purposes.

  • Category: Test and Measurement - Thermometers
  • Temperature Range: -27°F to 428°F (-33°C to 220°C)
  • Display: LCD
  • Package Includes: 1 piece of the ECG 992491-DIT-205 thermometer, which is powered by a coin-sized battery
  • ECCN: EAR99 compliant
  • Temperature Display: can be toggled between Celsius (°C) and Fahrenheit (°F)
  • Probe Type: Not Specified

You May Also Be Interested in

ITE
Need more? Email Us
ECAD model for IT8570E/AXA
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
ITE
Need more? Email Us
ECAD model for IT9133FN
ITE
Need more? Email Us
ECAD model for IT8760E/AXS-L
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
Murata Electronics North America
Need more? Email Us
ECAD model for IRLAE702ST1
ITE
Lowest to $0.7710
ECAD model for IT7803M/AY
Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention