EN
  • EN
  • DE

ME411D

Part No ME411D
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (M - N)
Description DC Contactor Size 4 1NO-1NC Power Poles 230VDC Coil
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078485-ME411D
Categories OEM Parts(M-N)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ME411D CAD Model

Description

The Eaton / Cutler Hammer ME411D is a molded case circuit breaker designed to provide overcurrent and short-circuit protection for electrical circuits. Circuit breakers like this are essential components in electrical distribution systems, protecting equipment and personnel from electrical hazards.

Applications

  • Industrial Control Panels: Used in control panels to protect circuits powering motors, machinery, and other equipment.
  • Commercial Buildings: Employed in electrical panels to protect circuits in offices, retail spaces, and other commercial facilities.
  • Residential Buildings: Utilized in residential electrical panels to protect circuits powering lights, appliances, and outlets.
  • Data Centers: Incorporated into power distribution units to protect sensitive electronic equipment.
  • OEM Equipment: Applied in original equipment manufacturer (OEM) products requiring overcurrent protection.

Features

  • Molded Case Construction: Provides robust protection against environmental factors and physical damage.
  • Thermal-Magnetic Trip: Offers both thermal and magnetic tripping mechanisms for comprehensive overcurrent protection.
  • Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Voltage Rating: Designed to operate at a specific voltage level.
  • Easy Installation: Simplifies installation with standard mounting configurations.

Benefits

  • Equipment Protection: Prevents damage to electrical equipment and systems from overcurrents and short circuits.
  • Personnel Safety: Protects personnel from electrical hazards associated with overcurrent conditions.
  • Reduced Downtime: Minimizes downtime by quickly isolating faults and preventing widespread damage.
  • Improved Reliability: Ensures reliable operation of electrical systems.
  • Compliance Standards: Meets relevant industry standards for safety and performance.

The Eaton / Cutler Hammer ME411D circuit breaker is characterized by its specific current rating, voltage rating, interrupting capacity, and trip characteristics. Its robust construction and reliable performance make it a preferred choice for electrical engineers and contractors. Circuit breakers are critical for maintaining safe and efficient electrical systems.

Specifications (Example, based on similar Eaton / Cutler Hammer Circuit Breakers):

While exact specifications require a specific datasheet for ME411D, similar Eaton / Cutler Hammer circuit breakers often feature: Voltage Rating: 480V AC, Current Rating: 15-30A, Interrupting Capacity: 10kA. Consult the official Eaton / Cutler Hammer documentation for precise details.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess