EN
  • EN
  • DE
Part No IPB1
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (F - I)
Description Eaton molded case circuit breaker accessory interphase barrier, Interphase barriers, Q13, Frame F, Series C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086525-IPB1
Categories OEM Parts(F-I)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPB1 CAD Model

Description

The IPB1 is an industrial push button manufactured by Eaton/Cutler-Hammer. These push buttons are designed for use in a variety of industrial control applications, providing a robust and reliable means of operator interface.

Applications

  • Machine control panels: Used in control panels for operating and controlling various types of machinery.
  • Industrial automation systems: Employed in automated systems for starting, stopping, and adjusting processes.
  • Emergency stop switches: Utilized as emergency stop buttons to quickly shut down equipment in critical situations.
  • Operator interfaces: Used in operator interfaces to provide a user-friendly way to interact with machinery and processes.
  • Conveyor systems: Employed in conveyor systems for starting, stopping, and controlling the movement of materials.

Features

  • Robust construction: Designed for durability and reliability in harsh industrial environments.
  • Various button colors and configurations: Available in a variety of colors and configurations to suit different applications.
  • Easy to install: Designed for easy installation, minimizing downtime and maintenance costs.
  • NEMA ratings: Compliant with NEMA (National Electrical Manufacturers Association) standards for protection against environmental factors.
  • Momentary or maintained action: Available with momentary or maintained action to suit different control requirements.

Benefits

  • Reliable operation: Ensures reliable operation in demanding industrial environments.
  • Easy to use: Provides a user-friendly interface for operators.
  • Versatile application: Suitable for a wide range of industrial control applications.
  • Reduced downtime: Easy installation and maintenance minimize downtime.
  • Safe operation: Compliant with safety standards to ensure safe operation.

Additional Details

The IPB1 series of push buttons is designed to meet stringent industrial requirements. They are typically constructed from durable materials such as metal or high-impact plastic. The buttons are available in various colors, including red, green, yellow, and black, to provide clear visual indication of their function. Electrical contacts are designed for long life and reliable switching. Specific models may include features such as illuminated buttons or key-operated switches. Installation typically involves mounting the button in a standard-sized hole and connecting the electrical wires to the appropriate terminals. It is essential to consult the product datasheet for detailed specifications and wiring instructions. Eaton/Cutler-Hammer is a well-known and respected manufacturer of industrial control equipment, ensuring the quality and reliability of their products.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7976 $61.5832
16+ $7.2188 $115.5008
25+ $6.9935 $174.8375
35+ $6.7671 $236.8485
45+ $6.5419 $294.3855
60+ $5.8651 $351.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess