EN
  • EN
  • DE

EGH3025FFG

Part No EGH3025FFG
Manufacturer Eaton / Cutler Hammer
Catalog Circuit Breakers
Description Molded Case Circuit Breaker, 25 A, 347/600V AC, 3 Pole, Free Standing Mounting Style, EG Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 25 A
Mount Panel
Number of Poles 3
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (AC) 480 V
Voltage Rating (DC) 250 V
Win Source Part Number 1060770-EGH3025FFG
Categories Circuit Breakers
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EGH3025FFG CAD Model

Description

The EGH3025FFG is a molded case circuit breaker manufactured by Eaton/Cutler Hammer. This circuit breaker is designed to provide reliable protection for electrical circuits against overloads and short circuits. Molded case circuit breakers are commonly used in industrial, commercial, and residential applications to safeguard electrical equipment and prevent damage caused by excessive current flow. Eaton/Cutler Hammer is a well-known manufacturer of circuit protection devices, ensuring high quality and dependability.

Applications:

  • Industrial control panels
  • Commercial buildings
  • Residential electrical systems
  • Power distribution units (PDUs)
  • Motor control centers (MCCs)
  • Generator protection

Features:

  • Overload Protection: Protects circuits from excessive current draw that can cause overheating and damage.
  • Short Circuit Protection: Quickly interrupts the circuit in the event of a short circuit to prevent electrical hazards.
  • Molded Case: Provides a robust and durable enclosure for the breaker's internal components.
  • Thermal-Magnetic Trip: Utilizes a combination of thermal and magnetic elements for precise and reliable tripping.
  • Fixed Trip Settings: Offers pre-set trip settings for easy installation and configuration.
  • High Interrupt Capacity: Capable of safely interrupting high fault currents.
  • UL Listed: Certified to meet Underwriters Laboratories (UL) safety standards.

Benefits:

  • Reliable Protection: Provides consistent and dependable protection against overloads and short circuits.
  • Enhanced Safety: Minimizes the risk of electrical fires and equipment damage.
  • Easy Installation: Pre-set trip settings simplify the installation process.
  • Durable Construction: Molded case design ensures long-lasting performance.
  • Versatile Application: Suitable for a wide range of electrical protection needs.

Additional Details:

The EGH3025FFG circuit breaker is typically panel-mounted and features a handle for manual operation (on/off). It is designed to interrupt the circuit when the current exceeds the rated value for a sustained period (overload) or instantaneously in the event of a short circuit. The thermal trip mechanism responds to gradual increases in current, while the magnetic trip mechanism responds to sudden, high-magnitude currents. The interrupt capacity of the breaker is a critical parameter, indicating the maximum fault current it can safely interrupt. Specific voltage and current ratings for the EGH3025FFG should be verified against the application requirements to ensure proper circuit protection. Eaton/Cutler Hammer circuit breakers are known for their reliability and are widely used in various electrical systems.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess