EN
  • EN
  • DE

ECS710SP

Part No ECS710SP
Manufacturer Eaton / Cutler Hammer
Catalog Current Sensors
Description Sensor; Intel. Current Switch; N.o.; Split; 1.5-150A; Overload Only
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Panel
RoHS Non-Compliant
Sensing Method Inductive
Win Source Part Number 964202-ECS710SP
Categories Current Sensors
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECS710SP CAD Model

Description

The Eaton/Cutler Hammer 964202-ECS710SP is an inductive current sensor that is designed to detect the presence of AC current.

  • Mounting: Panel
  • RoHS Compliance: Non-Compliant
  • Category: Current Sensors
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Tamura
CURRENT SENSOR (50A; 15V) -40 10
Need more? Email Us
Melexis Technologies NV
SENSOR CURRENT HALL 15MV/MT 4SIP
Lowest to $82.7972
LEM USA Inc.
TRANSDUCER
Need more? Email Us
LEM USA Inc.
TRANSDUCER
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Lowest to $16.2647
LEM
Board Mount Current Sensors Current transducer CASR series. For the electronic measurement of current: DC, AC, pulsed..., with galvanic seperation between the primary and the secondary circuit.
Lowest to $14.0467
LEM USA Inc.
TRANSDUCER
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT FLUX 75A AC/DC
Lowest to $13.6363

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess