EN
  • EN
  • DE

C25DNF2301W-GL

Part No C25DNF2301W-GL
Manufacturer Eaton / Cutler Hammer
Catalog Custom Parts (B - D)
Description Open N-r 2P 30A Dp Cont Box Lugs W/qc Term 48VDC Coil
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206249-C25DNF2301W-GL
Categories Custom Parts
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C25DNF2301W-GL CAD Model

Description

The supply and demand status is limited, making it a highly sought-after product. This electronic component is manufactured by Eaton/Cutler Hammer.

    You May Also Be Interested in

    Viking Tech
    0805 25% ui200 General Current 17?
    Need more? Email Us
    Nexperia USA Inc.
    DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
    Lowest to $0.1664
    Comchip Technology
    DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
    Need more? Email Us
    Chilisin
    Need more? Email Us
    Panjit
    SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
    Need more? Email Us
    C&K Components
    Need more? Email Us
    Diodes Incorporated
    ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
    Lowest to $4.3657
    EPCOS (TDK)
    Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
    Need more? Email Us
    Taiwan Semiconductor
    DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess