EN
  • EN
  • DE

VPH3-0047-R

Part No VPH3-0047-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description PULSE XFMR 7.94UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Estimated Pruduction Lead Time 15 Weeks
Features For SMPS Transformer Isolation Surface Mount
Manufacturer Eaton Bussmann
Series VERSA-PAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number VPH30047R, VPH3-0047-ND, VPH3-0047, 283-3672-6, 283-3672-1, 283-3672-2, VPH3-0047-R-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902850-VPH3-0047-R
Ultra Librarian 3D Model Ultra Librarian VPH3-0047-R CAD Model

Description

The Eaton Bussmann VERSA-PAC® is a surface mount transformer designed for SMPS isolation.

  • Application: SMPS isolation
  • Operating Temperature Range: -40°C to 125°C
  • Package: Reel
  • Quantity per package: 200 pieces
  • Popularity: High demand
  • Supply: Balanced
  • Category: Transformer
  • ECCN: EAR99
  • Estimated Production Lead Time: 15 weeks
  • MSL level: 1 (Unlimited)
  • HTSUS code: 8504.50.8000

You May Also Be Interested in

Pulse
XFMR FWD P-P DC/DC CONV SMD
Lowest to $1.4553
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR AC FORWARD 7W
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 446UH TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess