EN
  • EN
  • DE

TR1/6125TD3A

Part No TR1/6125TD3A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395518-TR1/6125TD3A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR1/6125TD3A CAD Model

Description

The TR1/6125TD3A is a time-delay ceramic tube fuse manufactured by Eaton Bussmann. This fuse is designed to safeguard electrical circuits from overcurrents and short circuits, providing reliable protection and preventing damage to valuable equipment. It is part of the TR1 series, known for its robust construction and reliable performance in various applications.

Applications

  • Power supplies
  • Battery chargers
  • Lighting circuits
  • Industrial control systems
  • Consumer electronics

Features

  • Time-delay characteristics: Prevents nuisance tripping by allowing temporary overloads.
  • Ceramic tube construction: Offers high interrupting capacity and thermal resistance.
  • Compact design: Suitable for use in space-constrained environments.
  • Compliance with industry standards: Ensures safe and reliable operation.
  • High interrupting rating: Provides protection against high fault currents.

Benefits

  • Enhanced circuit protection: Protects sensitive electronic components from damage.
  • Reduced downtime: Minimizes interruptions due to unnecessary fuse blowing.
  • Improved system reliability: Ensures consistent and dependable performance.
  • Safe operation: Protects users and equipment from electrical hazards.
  • Cost-effective solution: Provides reliable protection at an affordable price.

Technical Specifications

The TR1/6125TD3A fuse has a current rating of 3A and is designed for circuits with a voltage rating of 250VAC. Its time-delay feature enables it to handle temporary inrush currents, which are common in circuits with inductive loads, without tripping unnecessarily. The ceramic tube construction enhances its ability to withstand high temperatures and effectively extinguish arcs during fault conditions. This fuse is commonly employed in a variety of electronic devices and industrial equipment to ensure dependable circuit protection.

It adheres to industry safety standards, ensuring its capability to safely interrupt fault currents up to its rated interrupting capacity. Its small footprint facilitates easy integration into both new and existing designs. Eaton Bussmann, a reputable manufacturer of fuses and circuit protection devices, guarantees the quality and reliability of this fuse.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0896 $64.7168
18+ $6.6378 $119.4804
27+ $6.4310 $173.6370
38+ $6.2231 $236.4778
49+ $6.0152 $294.7448
65+ $5.3939 $350.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess