EN
  • EN
  • DE

TR1/0402FA1A-T

Part No TR1/0402FA1A-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395507-TR1/0402FA1A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR1/0402FA1A-T CAD Model

Description

The TR1/0402FA1A-T is a fast-acting surface mount fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection in a wide range of electronic applications. This fuse is part of the TR1 series, offering a compact and reliable solution for circuit protection.

Applications

  • Smartphones and Tablets: Protects sensitive components from overcurrent conditions.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Solid State Drives (SSDs): Provides overcurrent protection for SSDs.
  • Portable Medical Devices: Ensures safe operation of medical devices through circuit protection.
  • LED Lighting: Protects LED drivers and circuits in lighting applications.

Features

  • Surface Mount Design: Enables automated assembly on PCBs.
  • Fast-Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Compact Size (0402): Minimizes board space requirements.
  • High Interrupting Rating: Capable of handling high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Effective Overcurrent Protection: Prevents damage to sensitive electronic components.
  • Reduced Board Space: Small footprint allows for higher component density.
  • Enhanced Reliability: Provides consistent and dependable performance.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TR1/0402FA1A-T fuse is a 0402-sized component, indicating its small dimensions. The specific current and voltage ratings for this part should be verified using the Eaton Bussmann datasheet. The fuse is constructed from materials designed to provide stable performance over its operating temperature range. It is typically available in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess