EN
  • EN
  • DE

PV2-10RX-XY

Part No PV2-10RX-XY
Manufacturer Panduit Corp
Catalog Terminals
Description CONN RING D-SHAPE 2AWG #10 CRIMP / Ring Terminal Connector 10 Stud D-Shaped 2 AWG Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Ring Connectors
Mfr Panduit Corp
Series Pan-Term®
Package Bulk
Product Status Obsolete
Terminal Type D-Shaped
Stud/Tab Size 10 Stud
Thickness 0.060" (1.52mm)
Width - Outer Edges 0.680" (17.27mm)
Length - Overall 1.940" (49.28mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 2 AWG
Insulation Insulated
Features Brazed Seam
Color Red
Contact Material Copper
Contact Finish Tin
Insulation Diameter 0.632" (16.05mm)
Material - Insulation Vinyl
Base Product Number PV2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 07498369486,298-20300,PV2-10RX-XY-ND
Standard Package 100
Win Source Part Number 1168850-PV2-10RX-XY
Ultra Librarian 3D Model Ultra Librarian PV2-10RX-XY CAD Model

Description

The PV2-10RX-XY is a ring connector terminal manufactured by Panduit Corp. It belongs to the Pan-Term® series and comes in a bulk package.

  • Terminal Type: Ring
  • Stud/Tab Size: 10 Stud
  • Wire Gauge: 2 AWG
  • Thickness: 0.060" (1.52mm)
  • Width: 0.680" (17.27mm)
  • Overall Length: 1.940" (49.28mm)
  • Insulation: Vinyl
  • Insulation Diameter: 0.632" (16.05mm)
  • Contact Material: Copper
  • Contact Finish: Tin
  • Termination: Crimp
  • Feature: Brazed Seam
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.90.4000
  • Base Product Number: PV2
  • Status: Obsolete

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 10-12AWG #1/4 / Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Lowest to $1.1310
Molex, LLC
CONN QC RCPT 24-26AWG 0.250
Lowest to $0.2221
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Panduit Corp
CONN RING CIRC 14-16AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Need more? Email Us
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess