EN
  • EN
  • DE

TR/MCR-2-2A

Part No TR/MCR-2-2A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395492-TR/MCR-2-2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/MCR-2-2A CAD Model

Description

The TR/MCR-2-2A is a radial leaded miniature circuit breaker manufactured by Eaton Bussmann. This circuit breaker is designed to provide reliable overcurrent protection in various electronic and electrical applications. It features a compact design and offers a convenient reset mechanism, making it suitable for applications where frequent overcurrent events may occur.

Applications

  • Power Supplies
  • Battery Chargers
  • Industrial Control Equipment
  • Automotive Accessories
  • Consumer Electronics

Features

  • Radial Leaded Design
  • Miniature Size
  • 2A Current Rating
  • Manual Reset Mechanism
  • Overcurrent Protection

Benefits

  • Provides reliable overcurrent protection
  • Easy to reset after a fault
  • Compact size allows for use in space-constrained applications
  • Reduces downtime by allowing quick recovery from overcurrent events
  • Cost-effective alternative to disposable fuses

Specifications

The TR/MCR-2-2A circuit breaker has a current rating of 2A and is designed for use in circuits with a specific voltage rating (typically up to 250VAC or 50VDC, but this needs to be verified via datasheet). It features a radial leaded design, allowing for easy installation on printed circuit boards or other mounting surfaces. The manual reset mechanism allows the circuit breaker to be reset after an overcurrent event, eliminating the need to replace a fuse. The compact size of the circuit breaker makes it suitable for applications where space is limited. The interrupting rating of the circuit breaker is the maximum fault current that it can safely interrupt. It is crucial to select a circuit breaker with an interrupting rating that exceeds the potential fault current in the application circuit.

The TR/MCR-2-2A circuit breaker is a versatile and reliable solution for overcurrent protection in a wide range of applications. Its manual reset mechanism and compact size make it a convenient and cost-effective alternative to traditional fuses.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess