EN
  • EN
  • DE

TR/1608FF-250MA

Part No TR/1608FF-250MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395467-TR/1608FF-250MA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/1608FF-250MA CAD Model

Description

The TR/1608FF-250MA is a fast-acting surface mount fuse from Eaton Bussmann. It's designed to provide overcurrent protection in a compact 1608 (0603 imperial) package. This fuse is commonly used in various electronic devices to protect sensitive components from damage due to excessive current flow.

Applications

  • Portable electronic devices: Smartphones, tablets, and laptops.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • Medical devices: Portable medical equipment and monitoring devices.
  • LED lighting: Protection for LED drivers and lighting circuits.
  • Power supplies: Overcurrent protection in low-power power supplies.

Features

  • Fast-Acting: Quickly interrupts the circuit in the event of an overcurrent condition, minimizing potential damage to sensitive components.
  • Surface Mount: Designed for automated assembly processes, reducing manufacturing time and costs.
  • Compact Size: Small 1608 (0603) package allows for high-density circuit board designs.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Environmentally friendly, meeting RoHS directives for hazardous substance restrictions.

Benefits

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to overcurrent conditions.
  • Improved Product Reliability: Reduces the risk of product failure due to electrical faults.
  • Smaller Product Size: Enables the design of smaller and more compact electronic devices.
  • Reduced Manufacturing Costs: Facilitates automated assembly processes, leading to lower manufacturing costs.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible manufacturing practices.

Additional Details

The TR/1608FF-250MA fuse has a current rating of 250mA (0.25A). It is designed to operate within a specific voltage range (typically up to 32V, but this can vary, so the datasheet should always be consulted). The interrupting rating, which indicates the maximum fault current the fuse can safely interrupt, is also a crucial parameter to consider when selecting this fuse. The specific interrupting rating and voltage rating can be found on the Eaton Bussmann datasheet for this part number.

The fuse body is typically made of ceramic material, which provides excellent insulation and thermal stability. The terminals are typically made of a solderable material, such as tin or nickel, to ensure reliable connection to the circuit board.

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess