EN
  • EN
  • DE

TPL-BF-150A-170V

Part No TPL-BF-150A-170V
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Electrical,Specialty Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 219974-TPL-BF-150A-170V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL-BF-150A-170V CAD Model

Description

The TPL-BF-150A-170V is a Class CC fuse manufactured by Eaton Bussmann. It is specifically designed to offer robust supplemental overcurrent protection for various industrial and commercial applications. This fuse protects vital equipment and circuits from the damaging effects of overloads and short circuits, guaranteeing both reliability and safety in demanding operational scenarios.

Applications

  • Motor Control Centers (MCCs): Plays a key role in branch circuit protection for motor starter applications, shielding motors from electrical damage and ensuring efficient operation.
  • Control Transformers: Delivers dependable overcurrent protection to control power transformers, which ensures a stable and consistent power supply for crucial equipment.
  • Panelboards: Provides extra protection inside panelboards, guarding individual circuits against overcurrent conditions and minimizing potential damage.
  • Industrial Machinery: Safeguards critical components in a wide range of industrial equipment, reducing downtime and repair expenses.
  • HVAC Systems: Often integrated into HVAC systems, protecting motors and control circuits to ensure efficient and continuous performance.

Features

  • Class CC Fuse: Provides exceptional current-limiting protection, significantly minimizing damage from fault currents and enhancing overall safety.
  • 150A Current Rating: Capable of handling a maximum continuous current of 150 amperes, making it suitable for various medium to high current applications.
  • 170V Voltage Rating: Designed for systems operating up to 170 volts, ensuring compatibility and reliable performance in specified voltage environments.
  • Fast-Acting: Quickly interrupts overcurrents, reducing the duration of fault conditions and protecting connected equipment from potential damage.
  • High Interrupting Rating: Engineered to safely interrupt high-fault currents, thus maintaining system integrity during significant electrical events.

Benefits

  • Superior Equipment Protection: Protects valuable equipment from damage caused by overcurrents and short circuits, prolonging their lifespan and lowering replacement costs.
  • Minimizes Downtime: Reduces the likelihood of equipment failures and subsequent production interruptions, which leads to improved overall productivity and efficiency.
  • Enhances Safety: Aids in preventing electrical fires and other safety-related hazards, creating a safer and more secure working environment.
  • Meets Industry Standards: Complies with strict industry standards for safety and performance, assuring that all regulatory requirements are met.
  • Cost-Effective: Extends the longevity of protected equipment and reduces repair expenses, offering significant cost savings over the long term.

Additional Details

Part of the well-regarded Eaton Bussmann TPL series, this fuse is noted for its dependable performance. Key specifications generally include:

  • Interrupting Capacity: The maximum level of fault current that the fuse can safely interrupt, typically expressed in amperes.
  • Agency Approvals: Certified to meet both UL and CSA standards, verifying its safety and reliability in various applications.
  • Construction Quality: Manufactured with premium materials to ensure durable and long-lasting performance, even in challenging environments.

Ensuring correct fuse selection is crucial for effective protection. Always refer to the official Eaton Bussmann datasheet for precise specifications and detailed installation instructions.

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 80A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.25KA 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
BUSS CABLE LIMITER
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 400A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 130A 7.2KVAC
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE BUSS SEMI CONDUCTOR
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess