EN
  • EN
  • DE

STN204033BL60

Part No STN204033BL60
Manufacturer Eaton Bussmann
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 18VC DFN2010-8L  /  18V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DFN2010-8L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Eaton - Electronics Division
Series BUSSMANN
Package Tape & Reel
Type Steering (Rail to Rail)
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.5V
Voltage - Clamping (Max) @ Ipp 18V
Current - Peak Pulse (10/1000µs) 20A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-UFDFN
Supplier Device Package DFN2010-8L
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 283-STN204033BL60DKR,283-STN204033BL60CT,283-STN204033BL60TR
Standard Package 3,000
Win Source Part Number 1097180-STN204033BL60
Ultra Librarian 3D Model Ultra Librarian STN204033BL60 CAD Model

Description

The STN204033BL60 is a circuit protection electronic component belonging to the BUSSMANN series.

  • Type: steering (rail to rail)
  • Packaging: tape and reel
  • Channel: bidirectional
  • Maximum Voltage (reverse standoff): 3.3V
  • Maximum Voltage (breakdown): 3.5V
  • Power Peak Pulse: 350W
  • Capacitance: 0.6pF @ 1MHz frequency
  • Current Peak Pulse: 20A (8/20µs)
  • Package/Case: 8-UFDFN
  • Supplier Device Package: DFN2010-8L
  • Operating Temperature Range: -55°C to 125°C (TJ)

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0531 $50.1795
2,295+ $0.0436 $100.0620
3,550+ $0.0423 $150.1650
4,890+ $0.0409 $200.0010
6,330+ $0.0395 $250.0350
8,475+ $0.0354 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,423 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess